onsemi 600V 0.2A MOSFET Transistor FQT1N60CTF

Description
MOSFET N-CH 600V 0.2A SOT-223-4 / Mosfet Array Product overview: FQT1N60CTF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FQT1N60CTF can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 600V 0.2A SOT-223-4 / Mosfet Array Product overview: FQT1N60CTF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FQT1N60CTF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.2A MOSFET Transistor
289-FQT1N60CTF
600V 0.2A MOSFET Transistor 289-FQT1N60CTF
MOSFET N-CH 600V 0.2A SOT-223-4 / Mosfet Array Product overview: FQT1N60CTF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FQT1N60CTF can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 0.2A SOT-223-4 / Mosfet Array Product overview: FQT1N60CTF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FQT1N60CTF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N60CTF - 714260-FQT1N60CTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N60CTF
714260-FQT1N60CTF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N60CTF 714260-FQT1N60CTF
Manufacturer: ON Semiconductor Win Source Part Number: 714260-FQT1N60CTF Manufacturer Homepage: www.onsemi.com Reference case: SOT223 Reference Date Code: 1144+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 714260-FQT1N60CTF
Manufacturer Homepage: www.onsemi.com
Reference case: SOT223
Reference Date Code: 1144+
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
FET, MOSFET Arrays - FQT1N60CTF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FQT1N60CTF
FET, MOSFET Arrays FQT1N60CTF
MOSFET N-CH 600V 0.2A SOT-223-4

MOSFET N-CH 600V 0.2A SOT-223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-FQT1N60CTF 714260-FQT1N60CTF FQT1N60CTF
Product Name 600V 0.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N60CTF FET, MOSFET Arrays
Package Type Bulk
Unlock Full Specs
to access all available technical data