onsemi 600V 0.2A MOSFET Transistor FQT1N60CTF_WS

Description
MOSFET N-CH 600V 0.2A SOT-223-4 Product overview: FQT1N60CTF_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQT1N60CTF_WS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 0.2A SOT-223-4 Product overview: FQT1N60CTF_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQT1N60CTF_WS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.2A MOSFET Transistor
285-FQT1N60CTF_WS
600V 0.2A MOSFET Transistor 285-FQT1N60CTF_WS
MOSFET N-CH 600V 0.2A SOT-223-4 Product overview: FQT1N60CTF_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQT1N60CTF_WS can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 0.2A SOT-223-4 Product overview: FQT1N60CTF_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQT1N60CTF_WS can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N60CTF_WS - 001258-FQT1N60CTF_WS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N60CTF_WS
001258-FQT1N60CTF_WS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N60CTF_WS 001258-FQT1N60CTF_WS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001258-FQT1N60CTF_WS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 200mA (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 6.2nC @ 10V Max Input Capacitance: 170pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 11.5 Ohm @ 100mA, 10V Alternative Parts (Cross-Reference): STN1NK60Z; NDTL01N60ZT1G; NDTL01N60ZT3G; FQT1N60CTF_WS; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001258-FQT1N60CTF_WS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 200mA (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 6.2nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 11.5 Ohm @ 100mA, 10V
Alternative Parts (Cross-Reference): STN1NK60Z; NDTL01N60ZT1G; NDTL01N60ZT3G; FQT1N60CTF_WS;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQT1N60CTF_WS 001258-FQT1N60CTF_WS
Product Name 600V 0.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N60CTF_WS
Polarity N-Channel N-Channel; N-Channel
PD 2100 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101BPAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers