MOSFETs 600V 0.2A 11.5Ohm N-Channel Product overview: FQT1N60CTF-WS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 0.2A, 11.5Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.2A, 11.5Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT1N60CTF-WS can be used for catalog matching and distributor lookup.
ON Semiconductor, FQT1N60CTF-WS
ON Semiconductor, FQT1N60CTF-WS
ON Semiconductor, FQT1N60CTF-WS
N-Channel 600V 200mA (Tc) 2.1W (Tc) Surface Mount SOT-223-4
N-Channel 600V 200mA (Tc) 2.1W (Tc) Surface Mount SOT-223-4
N-Channel 600V 200mA (Tc) 2.1W (Tc) Surface Mount SOT-223-4
600V 200mA 11.5Ω@10V,100mA 2.1W 4V@250uA N Channel SOT-223-4 MOSFETs ROHS
MOSFET N-CH 600V 200MA SOT223-4
MOSFET Transistor, N Channel, 200 mA, 600 V, 9.3 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 600V 200MA SOT223-4
MOSFET 600V 0.2A 11.5Ohm N-Channel
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FQT1N60CTF-WS | 1868824 | 1868824P | FQT1N60CTF-WSDKR-ND | FQT1N60CTF-WS | FQT1N60CTF-WS | 31Y1559 | FQT1N60CTF-WS | FQT1N60CTF-WS |
| Product Name | N-Channel 600V 0.2A 11.5Ohm MOSFET Transistor | Bipolar Transistors | Bipolar Transistors | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 200 Ma, 600 V, 9.3 Ohm, 10 V, 4 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||||
| PD | 2.1 milliwatts | 2100 milliwatts | 2100 milliwatts | ||||||
| Package Type | Reel | SOT223; Sot-223 | SOT223; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223 | SOT223; TO-261-4, TO-261AA | TO-3 | TO-261-4, TO-261AA | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |