onsemi Single FETs, MOSFETs FQT13N06TF

Description
N-Channel 60V 2.8A (Tc) 2.1W (Tc) Surface Mount SOT-223-4
Request a Quote Datasheet
Description
N-Channel 60V 2.8A (Tc) 2.1W (Tc) Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQT13N06TFFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT13N06TFFSTR-ND
Single FETs, MOSFETs FQT13N06TFFSTR-ND
N-Channel 60V 2.8A (Tc) 2.1W (Tc) Surface Mount SOT-223-4

N-Channel 60V 2.8A (Tc) 2.1W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT13N06TF - 001257-FQT13N06TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT13N06TF
001257-FQT13N06TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT13N06TF 001257-FQT13N06TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001257-FQT13N06TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7.5nC @ 10V Max Input Capacitance: 310pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 140 mOhm @ 1.4A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001257-FQT13N06TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 7.5nC @ 10V
Max Input Capacitance: 310pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 140 mOhm @ 1.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 2.8A MOSFET Transistor
278-FQT13N06TF
N-Channel 60V 2.8A MOSFET Transistor 278-FQT13N06TF
N-Channel MOSFET, 60V, 2.8A, 140mR, SOT-223 Product overview: FQT13N06TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQT13N06TF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 2.8A, 140mR, SOT-223 Product overview: FQT13N06TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQT13N06TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Channel Type Onsemi - 31Y1562 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Channel Type Onsemi
31Y1562
Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Channel Type Onsemi 31Y1562
MOSFET, N CH, 60V, 2.8A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CH, 60V, 2.8A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Channel QFET

MOSFET 60V N-Channel QFET

Buy Now Datasheet
Single FETs, MOSFETs - FQT13N06TF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQT13N06TF
Single FETs, MOSFETs FQT13N06TF
MOSFET N-CH 60V 2.8A SOT223-4

MOSFET N-CH 60V 2.8A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQT13N06TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQT13N06TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQT13N06TF
MOSFET N-CH 60V 2.8A SOT223-4

MOSFET N-CH 60V 2.8A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQT13N06TFFSTR-ND 001257-FQT13N06TF 278-FQT13N06TF 31Y1562 FQT13N06TF FQT13N06TF FQT13N06TF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT13N06TF N-Channel 60V 2.8A MOSFET Transistor Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Channel Type Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4 TO-3; SOT223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
V(BR)DSS 60 volts 60 volts
PD 2100 milliwatts 2100 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data