onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT13N06LTF FQT13N06LTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001256-FQT13N06LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Tc) Family Name: FQT13N06L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 1.4A, 10V Alternative Parts (Cross-Reference): BSP320S L6327XT; ZXMN6A11GFTA; BSP320SL6433HTMA1; Introduction Date: May 22, 2001 ECCN: EAR99 Country of Origin: Japan, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001256-FQT13N06LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Tc) Family Name: FQT13N06L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 1.4A, 10V Alternative Parts (Cross-Reference): BSP320S L6327XT; ZXMN6A11GFTA; BSP320SL6433HTMA1; Introduction Date: May 22, 2001 ECCN: EAR99 Country of Origin: Japan, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT13N06LTF - 001256-FQT13N06LTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT13N06LTF
001256-FQT13N06LTF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT13N06LTF 001256-FQT13N06LTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001256-FQT13N06LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Tc) Family Name: FQT13N06L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 1.4A, 10V Alternative Parts (Cross-Reference): BSP320S L6327XT; ZXMN6A11GFTA; BSP320SL6433HTMA1; Introduction Date: May 22, 2001 ECCN: EAR99 Country of Origin: Japan, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001256-FQT13N06LTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Tc)
Family Name: FQT13N06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.8A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6.4nC @ 5V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 1.4A, 10V
Alternative Parts (Cross-Reference): BSP320S L6327XT; ZXMN6A11GFTA; BSP320SL6433HTMA1;
Introduction Date: May 22, 2001
ECCN: EAR99
Country of Origin: Japan, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQT13N06LTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT13N06LTFTR-ND
Single FETs, MOSFETs FQT13N06LTFTR-ND
N-Channel 60V 2.8A (Tc) 2.1W (Tc) Surface Mount SOT-223-4

N-Channel 60V 2.8A (Tc) 2.1W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
2088-FQT13N06LTF
60V MOSFET Transistor 2088-FQT13N06LTF
MOSFETs 60V Single Product overview: FQT13N06LTF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT13N06LTF can be used for catalog matching and distributor lookup.

MOSFETs 60V Single Product overview: FQT13N06LTF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQT13N06LTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQT13N06LTF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQT13N06LTF
Single FETs, MOSFETs FQT13N06LTF
MOSFET N-CH 60V 2.8A SOT223-4

MOSFET N-CH 60V 2.8A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQT13N06LTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQT13N06LTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQT13N06LTF
MOSFET N-CH 60V 2.8A SOT223-4

MOSFET N-CH 60V 2.8A SOT223-4

Supplier's Site
Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Channel Type Onsemi - 31Y1561 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Channel Type Onsemi
31Y1561
Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Channel Type Onsemi 31Y1561
MOSFET, N CH, 60V, 2.8A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N CH, 60V, 2.8A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Transistor Polarity Onsemi - 85AC1807 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Transistor Polarity Onsemi
85AC1807
Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Transistor Polarity Onsemi 85AC1807
MOSFET, N CH, 60V, 2.8A, SOT-223-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.088ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N CH, 60V, 2.8A, SOT-223-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.088ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Single

MOSFET 60V Single

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001256-FQT13N06LTF FQT13N06LTFTR-ND 2088-FQT13N06LTF FQT13N06LTF FQT13N06LTF 31Y1561 85AC1807 FQT13N06LTF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT13N06LTF Single FETs, MOSFETs 60V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Channel Type Onsemi Mosfet, N Ch, 60V, 2.8A, Sot-223-3; Transistor Polarity Onsemi MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 2100 milliwatts 2.1 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223-4 SOT223; TO-261-4, TO-261AA Reel SOT223; TO-261-4, TO-261AA Surface Mount TO-3; SOT223 TO-3; SOT223
Unlock Full Specs
to access all available technical data