onsemi FET, MOSFET Arrays FQS4900TF

Description
Mosfet Array N and P-Channel 60V, 300V 1.3A, 300mA 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 60V, 300V 1.3A, 300mA 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FQS4900TFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FQS4900TFTR-ND
FET, MOSFET Arrays FQS4900TFTR-ND
Mosfet Array N and P-Channel 60V, 300V 1.3A, 300mA 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 60V, 300V 1.3A, 300mA 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQS4900TF - 1039966-FQS4900TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQS4900TF
1039966-FQS4900TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQS4900TF 1039966-FQS4900TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039966-FQS4900TF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V, 300V Continuous Drain Current at 25°C: 1.3A, 300mA Gate-Source Threshold Voltage: 1.95V @ 20mA Max Gate Charge: 2.1nC @ 5V Maximum Rds On at Id,Vgs: 550 mOhm @ 650mA, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039966-FQS4900TF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V, 300V
Continuous Drain Current at 25°C: 1.3A, 300mA
Gate-Source Threshold Voltage: 1.95V @ 20mA
Max Gate Charge: 2.1nC @ 5V
Maximum Rds On at Id,Vgs: 550 mOhm @ 650mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQS4900TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQS4900TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQS4900TF
MOSFET N/P-CH 60V 1.3A 8SOIC

MOSFET N/P-CH 60V 1.3A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60V/ P-Ch 300V Dual QFET

MOSFET N-Ch 60V/ P-Ch 300V Dual QFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQS4900TFTR-ND 1039966-FQS4900TF FQS4900TF FQS4900TF
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQS4900TF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP 8-SOIC (0.154, 3.90mm Width)
Polarity P-Channel
V(BR)DSS 60 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

60V 75A MOSFET Transistor - 278-AUIRF1010EZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details