onsemi P-Channel -250 V -6 A MOSFET Transistor FQPF9P25YDTU

Description
P-Channel QFET® MOSFET -250 V, -6 A, 620 mΩ, 800-TUBE Product overview: FQPF9P25YDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -250 V, -6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -250 V, -6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9P25YDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel QFET® MOSFET -250 V, -6 A, 620 mΩ, 800-TUBE Product overview: FQPF9P25YDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -250 V, -6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -250 V, -6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9P25YDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -250 V -6 A MOSFET Transistor
278-FQPF9P25YDTU
P-Channel -250 V -6 A MOSFET Transistor 278-FQPF9P25YDTU
P-Channel QFET® MOSFET -250 V, -6 A, 620 mΩ, 800-TUBE Product overview: FQPF9P25YDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -250 V, -6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -250 V, -6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9P25YDTU can be used for catalog matching and distributor lookup.

P-Channel QFET® MOSFET -250 V, -6 A, 620 mΩ, 800-TUBE Product overview: FQPF9P25YDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -250 V, -6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -250 V, -6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9P25YDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9P25YDTU - 001255-FQPF9P25YDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9P25YDTU
001255-FQPF9P25YDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9P25YDTU 001255-FQPF9P25YDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001255-FQPF9P25YDTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 (Y-Forming) Dimension: TO-220-3 Full Pack, Formed Leads Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 620 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001255-FQPF9P25YDTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3 (Y-Forming)
Dimension: TO-220-3 Full Pack, Formed Leads
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 620 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FQPF9P25YDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF9P25YDTU-ND
Single FETs, MOSFETs FQPF9P25YDTU-ND
P-Channel 250V 6A (Tc) 50W (Tc) Through Hole TO-220F-3 (Y-Forming)

P-Channel 250V 6A (Tc) 50W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET QF -250V 620MOHM TO220FYD

MOSFET QF -250V 620MOHM TO220FYD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF9P25YDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF9P25YDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF9P25YDTU
MOSFET P-CH 250V 6A TO220F-3

MOSFET P-CH 250V 6A TO220F-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQPF9P25YDTU 001255-FQPF9P25YDTU FQPF9P25YDTU-ND FQPF9P25YDTU FQPF9P25YDTU
Product Name P-Channel -250 V -6 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9P25YDTU Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
30V 160A MOSFET Transistor - 278-AUIRF2903ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 231000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers