onsemi Single FETs, MOSFETs FQPF9P25

Description
P-Channel 250V 6A (Tc) 50W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
P-Channel 250V 6A (Tc) 50W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF9P25FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF9P25FS-ND
Single FETs, MOSFETs FQPF9P25FS-ND
P-Channel 250V 6A (Tc) 50W (Tc) Through Hole TO-220F-3

P-Channel 250V 6A (Tc) 50W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9P25 - 067475-FQPF9P25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9P25
067475-FQPF9P25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9P25 067475-FQPF9P25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067475-FQPF9P25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 (Y-Forming) Dimension: TO-220-3 Full Pack, Formed Leads Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 620 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067475-FQPF9P25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3 (Y-Forming)
Dimension: TO-220-3 Full Pack, Formed Leads
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 620 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel 250V MOSFET Transistor
2088-FQPF9P25
P-Channel 250V MOSFET Transistor 2088-FQPF9P25
MOSFETs 250V P-Channel QFET Product overview: FQPF9P25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF9P25 can be used for catalog matching and distributor lookup.

MOSFETs 250V P-Channel QFET Product overview: FQPF9P25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF9P25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF9P25 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF9P25
Single FETs, MOSFETs FQPF9P25
MOSFET P-CH 250V 6A TO220F-3

MOSFET P-CH 250V 6A TO220F-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF9P25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF9P25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF9P25
MOSFET P-CH 250V 6A TO220F-3

MOSFET P-CH 250V 6A TO220F-3

Supplier's Site
Mosfet, P-Ch, -250V, -6A, To-220F-3; Transistor Polarity Onsemi - 46AC0864 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -250V, -6A, To-220F-3; Transistor Polarity Onsemi
46AC0864
Mosfet, P-Ch, -250V, -6A, To-220F-3; Transistor Polarity Onsemi 46AC0864
MOSFET, P-CH, -250V, -6A, TO-220F-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-6A; Drain Source Voltage Vds:-250V; On Resistance Rds(on):0.48ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -250V, -6A, TO-220F-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-6A; Drain Source Voltage Vds:-250V; On Resistance Rds(on):0.48ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FQPF9P25
MOSFET FQPF9P25
MOSFET 250V P-Channel QFET

MOSFET 250V P-Channel QFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQPF9P25FS-ND 067475-FQPF9P25 2088-FQPF9P25 FQPF9P25 FQPF9P25 46AC0864 FQPF9P25
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9P25 P-Channel 250V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -250V, -6A, To-220F-3; Transistor Polarity Onsemi MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F-3 (Y-Forming) Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
V(BR)DSS 250 volts 250 volts
PD 50000 milliwatts 50 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers