onsemi Single FETs, MOSFETs FQPF9N90CT

Description
N-Channel 900V 8A (Tc) 68W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 900V 8A (Tc) 68W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF9N90CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF9N90CT-ND
Single FETs, MOSFETs FQPF9N90CT-ND
N-Channel 900V 8A (Tc) 68W (Tc) Through Hole TO-220F-3

N-Channel 900V 8A (Tc) 68W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
900V MOSFET Transistor
2088-FQPF9N90CT
900V MOSFET Transistor 2088-FQPF9N90CT
MOSFETs 900V N-Chan Advance Q-FET C-Series Product overview: FQPF9N90CT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF9N90CT can be used for catalog matching and distributor lookup.

MOSFETs 900V N-Chan Advance Q-FET C-Series Product overview: FQPF9N90CT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF9N90CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N90CT - 001254-FQPF9N90CT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N90CT
001254-FQPF9N90CT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N90CT 001254-FQPF9N90CT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001254-FQPF9N90CT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 2730pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001254-FQPF9N90CT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 2730pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
MOSFET N-CH 900V 8A TO-220F - 598-FQPF9N90CT - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 900V 8A TO-220F
598-FQPF9N90CT
MOSFET N-CH 900V 8A TO-220F 598-FQPF9N90CT
MOSFET N-CH 900V 8A TO-220F

MOSFET N-CH 900V 8A TO-220F

Supplier's Site
Mosfet, N Channel, 900V, 1.12Ohm, 8A, To-220F-3; Channel Type Onsemi - 07R8619 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 1.12Ohm, 8A, To-220F-3; Channel Type Onsemi
07R8619
Mosfet, N Channel, 900V, 1.12Ohm, 8A, To-220F-3; Channel Type Onsemi 07R8619
MOSFET, N CHANNEL, 900V, 1.12OHM, 8A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 1.12OHM, 8A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF9N90CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF9N90CT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF9N90CT
MOSFET N-CH 900V 8A TO220F

MOSFET N-CH 900V 8A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 900V N-Chan Advance Q-FET C-Series

MOSFET 900V N-Chan Advance Q-FET C-Series

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQPF9N90CT-ND 2088-FQPF9N90CT 001254-FQPF9N90CT 598-FQPF9N90CT 07R8619 FQPF9N90CT FQPF9N90CT
Product Name Single FETs, MOSFETs 900V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N90CT MOSFET N-CH 900V 8A TO-220F Mosfet, N Channel, 900V, 1.12Ohm, 8A, To-220F-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220F TO-3; TO-220 58 nC @ 10 V
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 68 milliwatts 68000 milliwatts 68000 milliwatts
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data