MOSFET N-CH 500V 5.3A TO220F Product overview: FQPF9N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N50 can be used for catalog matching and distributor lookup.
N-Channel 500V 5.3A (Tc) 50W (Tc) Through Hole TO-220F-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1175500-FQPF9N50
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 50W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 5.3A
Rds On (Maximum) at Id, Vgs: 730mOhm at 2.65A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 25V
MOSFET N-CH 500V 5.3A TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FQPF9N50 | FQPF9N50-ND | 1175500-FQPF9N50 | FQPF9N50 |
| Product Name | 500V 5.3A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - FQPF9N50 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 50000 milliwatts | 50000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack |