onsemi Single FETs, MOSFETs FQPF9N25C

Description
N-Channel 250V 8.8A (Tc) 38W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 250V 8.8A (Tc) 38W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF9N25C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF9N25C-ND
Single FETs, MOSFETs FQPF9N25C-ND
N-Channel 250V 8.8A (Tc) 38W (Tc) Through Hole TO-220F-3

N-Channel 250V 8.8A (Tc) 38W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25C - 001252-FQPF9N25C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25C
001252-FQPF9N25C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25C 001252-FQPF9N25C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001252-FQPF9N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 710pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 430 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001252-FQPF9N25C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 8.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 710pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 430 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 8.8A MOSFET Transistor
278-FQPF9N25C
N-Channel 250V 8.8A MOSFET Transistor 278-FQPF9N25C
N-Channel MOSFET, 250V, 8.8A, 430mR, TO-220F Product overview: FQPF9N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25C can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 8.8A, 430mR, TO-220F Product overview: FQPF9N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N25C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF9N25C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF9N25C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF9N25C
MOSFET N-CH 250V 8.8A TO220F

MOSFET N-CH 250V 8.8A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 250V N-Channel Advance Q-FET

MOSFET 250V N-Channel Advance Q-FET

Buy Now Datasheet
Single FETs, MOSFETs - FQPF9N25C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF9N25C
Single FETs, MOSFETs FQPF9N25C
MOSFET N-CH 250V 8.8A TO220F

MOSFET N-CH 250V 8.8A TO220F

Supplier's Site Datasheet
Mosfet S Single; Channel Type Onsemi - 60J0857 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet S Single; Channel Type Onsemi
60J0857
Mosfet S Single; Channel Type Onsemi 60J0857
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:8.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:38W RoHS Compliant: Yes

MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:8.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:38W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQPF9N25C-ND 001252-FQPF9N25C 278-FQPF9N25C FQPF9N25C FQPF9N25C FQPF9N25C 60J0857
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N25C N-Channel 250V 8.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet S Single; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3
V(BR)DSS 250 volts 250 volts
PD 38000 milliwatts 38000 milliwatts 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers