N-Channel 150V 6.9A (Tc) 44W (Tc) Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039959-FQPF9N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 44W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 6.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 410pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 400 mOhm @ 3.45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
MOSFET N-CH 150V 6.9A TO-220F Product overview: FQPF9N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF9N15 can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 6.9A TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FQPF9N15-ND | 1039959-FQPF9N15 | 278-FQPF9N15 | FQPF9N15 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF9N15 | 150V 6.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | |
| V(BR)DSS | 150 volts |