onsemi 100V 5.3A 28W MOSFET Transistor FQPF8P10

Description
P-CH MOSFET 100V 5.3A TO-220F 28W Product overview: FQPF8P10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.3A, 28W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.3A, 28W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8P10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 100V 5.3A TO-220F 28W Product overview: FQPF8P10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.3A, 28W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.3A, 28W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8P10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5.3A 28W MOSFET Transistor
278-FQPF8P10
100V 5.3A 28W MOSFET Transistor 278-FQPF8P10
P-CH MOSFET 100V 5.3A TO-220F 28W Product overview: FQPF8P10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.3A, 28W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.3A, 28W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8P10 can be used for catalog matching and distributor lookup.

P-CH MOSFET 100V 5.3A TO-220F 28W Product overview: FQPF8P10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.3A, 28W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.3A, 28W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8P10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF8P10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF8P10-ND
Single FETs, MOSFETs FQPF8P10-ND
P-Channel 100V 5.3A (Tc) 28W (Tc) Through Hole TO-220F-3

P-Channel 100V 5.3A (Tc) 28W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8P10 - 204318-FQPF8P10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8P10
204318-FQPF8P10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8P10 204318-FQPF8P10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204318-FQPF8P10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 470pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 2.65A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204318-FQPF8P10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 470pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 530 mOhm @ 2.65A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF8P10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF8P10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF8P10
MOSFET P-CH 100V 5.3A TO220F

MOSFET P-CH 100V 5.3A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQPF8P10 FQPF8P10-ND 204318-FQPF8P10 FQPF8P10
Product Name 100V 5.3A 28W MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8P10 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 28000 milliwatts 28000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data