Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178026-FQPF8N90CT
Drain to Source Voltage (Vdss): 900 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Continuous Drain Current (ID): 6.3 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178026-FQPF8N90CT |
| Product Name | Custom Parts - Custom Parts (E - I) - FQPF8N90CT |