onsemi 800V 8A MOSFET Transistor FQPF8N80CYDTU

Description
MOSFET N-CH 800V 8A TO220F-3 Product overview: FQPF8N80CYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8N80CYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 8A TO220F-3 Product overview: FQPF8N80CYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8N80CYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 8A MOSFET Transistor
278-FQPF8N80CYDTU
800V 8A MOSFET Transistor 278-FQPF8N80CYDTU
MOSFET N-CH 800V 8A TO220F-3 Product overview: FQPF8N80CYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8N80CYDTU can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 8A TO220F-3 Product overview: FQPF8N80CYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8N80CYDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF8N80CYDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF8N80CYDTU-ND
Single FETs, MOSFETs FQPF8N80CYDTU-ND
N-Channel 800V 8A (Tc) 59W (Tc) Through Hole TO-220F-3 (Y-Forming)

N-Channel 800V 8A (Tc) 59W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FQPF8N80CYDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FQPF8N80CYDTU-ND
Single FETs, MOSFETs 488-FQPF8N80CYDTU-ND
N-Channel 800V 8A (Tc) 59W (Tc) Through Hole TO-220F-3 (Y-Forming)

N-Channel 800V 8A (Tc) 59W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N80CYDTU - 204317-FQPF8N80CYDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N80CYDTU
204317-FQPF8N80CYDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N80CYDTU 204317-FQPF8N80CYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204317-FQPF8N80CYDTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 59W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 (Y-Forming) Dimension: TO-220-3 Full Pack, Formed Leads Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.55 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204317-FQPF8N80CYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 59W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3 (Y-Forming)
Dimension: TO-220-3 Full Pack, Formed Leads
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2050pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.55 Ohm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET HIGH VOLTAGE

MOSFET HIGH VOLTAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF8N80CYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF8N80CYDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF8N80CYDTU
MOSFET N-CH 800V 8A TO220F-3

MOSFET N-CH 800V 8A TO220F-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQPF8N80CYDTU FQPF8N80CYDTU-ND 204317-FQPF8N80CYDTU FQPF8N80CYDTU FQPF8N80CYDTU
Product Name 800V 8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N80CYDTU MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 59000 milliwatts 59000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk TO-220; TO-220-3 Full Pack, Formed Leads TO-220; SOT3; TO-220F-3 (Y-Forming) TO-220; TO-220-3 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data