onsemi Single FETs, MOSFETs FQPF8N60CT

Description
N-Channel 600V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 600V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF8N60CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF8N60CT-ND
Single FETs, MOSFETs FQPF8N60CT-ND
N-Channel 600V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3

N-Channel 600V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N60CT - 872250-FQPF8N60CT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N60CT
872250-FQPF8N60CT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N60CT 872250-FQPF8N60CT
Manufacturer: ON Semiconductor Win Source Part Number: 872250-FQPF8N60CT Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: FQPF8 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 872250-FQPF8N60CT
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQPF8
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF8N60CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF8N60CT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF8N60CT
MOSFET N-CH 600V 7.5A TO220F

MOSFET N-CH 600V 7.5A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF8N60CT-ND 872250-FQPF8N60CT FQPF8N60CT
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF8N60CT Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details