600V N-Channel Power MOSFET, 7.5A, 1.2 Ohm, TO-220F Product overview: FQPF8N60C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.5A, 1.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF8N60C can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1175496-FQPF8N60C
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: FQPF8N60
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 48W
Alternative Parts (Cross-Reference): PJF7NA60_T0_00001; TSM7ND60CI C0G; R6006ANX;
Introduction Date: May 15, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 7.5A
Rds On (Maximum) at Id, Vgs: 1.2Ohm at 3.75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1255pF at 25V
N-Channel 600V 7.5A (Tc) 48W (Tc) Through Hole TO-220F-3
MOSFET N-CH 600V 7.5A TO220F
MOSFET 600V N-Ch Q-FET advance C-Series
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FQPF8N60C | 1175496-FQPF8N60C | FQPF8N60C-ND | FQPF8N60C | FQPF8N60C |
| Product Name | N-Channel 600V 7.5A 1.2 Ohm MOSFET Transistor | Electronic Surplus - FQPF8N60C | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 48000 milliwatts | 48000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |