Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039955-FQPF85N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 53A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 112nC @ 10V
Max Input Capacitance: 4120pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10 mOhm @ 26.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N-Channel 60V 53A (Tc) 62W (Tc) Through Hole TO-220F-3
N-Channel MOSFET, 60V, 53A, 10mR, TO-220F Product overview: FQPF85N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF85N06 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 53A TO220F
POWER FIELD-EFFECT TRANSISTOR, 5
N CHANNEL MOSFET, 60V, 53A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:53A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1039955-FQPF85N06 | FQPF85N06-ND | 278-FQPF85N06 | FQPF85N06 | FQPF85N06 | 38C7259 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF85N06 | Single FETs, MOSFETs | N-Channel 60V 53A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | N Channel Mosfet, 60V, 53A, To-220F; Channel Type Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 62000 milliwatts | 62000 milliwatts | 62000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |