onsemi MOSFETs FQPF7P20

Description
MOSFET P-Ch 200V 5.2A QFET TO220F
Request a Quote Datasheet
Description
MOSFET P-Ch 200V 5.2A QFET TO220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8628776 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8628776
MOSFETs 8628776
MOSFET P-Ch 200V 5.2A QFET TO220F

MOSFET P-Ch 200V 5.2A QFET TO220F

Supplier's Site
MOSFETs - 1454636 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454636
MOSFETs 1454636
MOSFET P-Ch 200V 5.2A QFET TO220F

MOSFET P-Ch 200V 5.2A QFET TO220F

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7P20 - 040354-FQPF7P20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7P20
040354-FQPF7P20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7P20 040354-FQPF7P20
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040354-FQPF7P20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 770pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 690 mOhm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040354-FQPF7P20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 770pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 690 mOhm @ 2.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel 200V MOSFET Transistor
2088-FQPF7P20
P-Channel 200V MOSFET Transistor 2088-FQPF7P20
MOSFETs 200V P-Channel QFET Product overview: FQPF7P20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF7P20 can be used for catalog matching and distributor lookup.

MOSFETs 200V P-Channel QFET Product overview: FQPF7P20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF7P20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF7P20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF7P20-ND
Single FETs, MOSFETs FQPF7P20-ND
P-Channel 200V 5.2A (Tc) 45W (Tc) Through Hole TO-220F-3

P-Channel 200V 5.2A (Tc) 45W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Mosfet, P-Ch, 200V, 5A, 150Deg C, 45W Rohs Compliant Onsemi - 54AH8767 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 5A, 150Deg C, 45W Rohs Compliant Onsemi
54AH8767
Mosfet, P-Ch, 200V, 5A, 150Deg C, 45W Rohs Compliant Onsemi 54AH8767
MOSFET, P-CH, 200V, 5A, 150DEG C, 45W ROHS COMPLIANT: YES

MOSFET, P-CH, 200V, 5A, 150DEG C, 45W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF7P20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF7P20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF7P20
MOSFET P-CH 200V 5.2A TO220F

MOSFET P-CH 200V 5.2A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQPF7P20
MOSFET FQPF7P20
MOSFET 200V P-Channel QFET

MOSFET 200V P-Channel QFET

Buy Now Datasheet
Single FETs, MOSFETs - FQPF7P20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF7P20
Single FETs, MOSFETs FQPF7P20
MOSFET P-CH 200V 5.2A TO220F

MOSFET P-CH 200V 5.2A TO220F

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8628776 040354-FQPF7P20 2088-FQPF7P20 FQPF7P20-ND 54AH8767 FQPF7P20 FQPF7P20 FQPF7P20
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7P20 P-Channel 200V MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 200V, 5A, 150Deg C, 45W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220f TO-220; SOT3; TO-220F Tube TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Number of units in IC 1
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
 - AUIRF7647S2TR - Rochester Electronics
Specs
Polarity P-Channel
rDS(on) 0.0310 ohms
Package Type MG-WDSON-5
View Details
7 suppliers