onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7P06 FQPF7P06

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039954-FQPF7P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 24W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 295pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 410 mOhm @ 2.65A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039954-FQPF7P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 24W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 295pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 410 mOhm @ 2.65A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7P06 - 1039954-FQPF7P06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7P06
1039954-FQPF7P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7P06 1039954-FQPF7P06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039954-FQPF7P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 24W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 295pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 410 mOhm @ 2.65A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039954-FQPF7P06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 24W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 295pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 410 mOhm @ 2.65A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - FQPF7P06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF7P06-ND
Single FETs, MOSFETs FQPF7P06-ND
P-Channel 60V 5.3A (Tc) 24W (Tc) Through Hole TO-220F-3

P-Channel 60V 5.3A (Tc) 24W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
60V 5.3A MOSFET Transistor
278-FQPF7P06
60V 5.3A MOSFET Transistor 278-FQPF7P06
MOSFET P-CH 60V 5.3A TO220F Product overview: FQPF7P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF7P06 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 5.3A TO220F Product overview: FQPF7P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF7P06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 60V 5.3A TO-220F - 598-FQPF7P06 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 5.3A TO-220F
598-FQPF7P06
MOSFET P-CH 60V 5.3A TO-220F 598-FQPF7P06
MOSFET P-CH 60V 5.3A TO-220F

MOSFET P-CH 60V 5.3A TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF7P06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF7P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF7P06
MOSFET P-CH 60V 5.3A TO220F

MOSFET P-CH 60V 5.3A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1039954-FQPF7P06 FQPF7P06-ND 278-FQPF7P06 598-FQPF7P06 FQPF7P06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7P06 Single FETs, MOSFETs 60V 5.3A MOSFET Transistor MOSFET P-CH 60V 5.3A TO-220F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 60 volts
PD 24000 milliwatts 24000 milliwatts 24000 milliwatts
Unlock Full Specs
to access all available technical data