MOSFETs 600V N-Channel QFET Product overview: FQPF7N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF7N60 can be used for catalog matching and distributor lookup.
N-Channel 600V 4.3A (Tc) 48W (Tc) Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067471-FQPF7N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1430pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFET N-CH 600V 4.3A TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FQPF7N60 | FQPF7N60-ND | 067471-FQPF7N60 | FQPF7N60 | FQPF7N60 |
| Product Name | N-Channel 600V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7N60 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0064 kS | ||||
| PD | 48 milliwatts | 48000 milliwatts |