onsemi 200V 4.8A MOSFET Transistor FQPF7N20

Description
MOSFET N-CH 200V 4.8A TO220F Product overview: FQPF7N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF7N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 4.8A TO220F Product overview: FQPF7N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF7N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 4.8A MOSFET Transistor
278-FQPF7N20
200V 4.8A MOSFET Transistor 278-FQPF7N20
MOSFET N-CH 200V 4.8A TO220F Product overview: FQPF7N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF7N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 4.8A TO220F Product overview: FQPF7N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF7N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7N20 - 1039951-FQPF7N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7N20
1039951-FQPF7N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7N20 1039951-FQPF7N20
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039951-FQPF7N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 690 mOhm @ 2.4A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039951-FQPF7N20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 4.8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 690 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FQPF7N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF7N20-ND
Single FETs, MOSFETs FQPF7N20-ND
N-Channel 200V 4.8A (Tc) 37W (Tc) Through Hole TO-220F-3

N-Channel 200V 4.8A (Tc) 37W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF7N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF7N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF7N20
MOSFET N-CH 200V 4.8A TO220F

MOSFET N-CH 200V 4.8A TO220F

Supplier's Site
MOSFET N-CH 200V 4.8A TO-220F - 598-FQPF7N20 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 4.8A TO-220F
598-FQPF7N20
MOSFET N-CH 200V 4.8A TO-220F 598-FQPF7N20
MOSFET N-CH 200V 4.8A TO-220F

MOSFET N-CH 200V 4.8A TO-220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQPF7N20 1039951-FQPF7N20 FQPF7N20-ND FQPF7N20 598-FQPF7N20
Product Name 200V 4.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7N20 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 4.8A TO-220F
PD 37000 milliwatts 37000 milliwatts 37000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data