N-Channel 500V 3.6A (Tc) 42W (Tc) Through Hole TO-220F-3
MOSFET N-CH 500V 3.6A TO-220F Product overview: FQPF6N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF6N50 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204315-FQPF6N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 790pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V 3.6A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FQPF6N50-ND | 278-FQPF6N50 | 204315-FQPF6N50 | FQPF6N50 |
| Product Name | Single FETs, MOSFETs | 500V 3.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N50 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | |
| PD | 42000 milliwatts | 42000 milliwatts |