Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774748-FQPF6N40CT
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQPF6N40C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 400V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 625pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 38W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): SiHFI730G-E3; PHX7N40E; HIRF730F; STK730F;
Introduction Date: May 15, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
MOSFET N-CH 400V 6A TO220F Product overview: FQPF6N40CT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF6N40CT can be used for catalog matching and distributor lookup.
N-Channel 400V 6A (Tc) 38W (Tc) Through Hole TO-220F-3
MOSFET N-CH 400V 6A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 774748-FQPF6N40CT | 278-FQPF6N40CT | FQPF6N40CT-ND | FQPF6N40CT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N40CT | 400V 6A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 38000 milliwatts | 38000 milliwatts |