onsemi FETs - Single - FQPF6N40C FQPF6N40C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175489-FQPF6N40C Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 38W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 6A Rds On (Maximum) at Id, Vgs: 1Ohm at 3A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 625pF at 25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175489-FQPF6N40C Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 38W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 6A Rds On (Maximum) at Id, Vgs: 1Ohm at 3A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 625pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - FQPF6N40C - 1175489-FQPF6N40C - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQPF6N40C
1175489-FQPF6N40C
FETs - Single - FQPF6N40C 1175489-FQPF6N40C
Manufacturer: ON Semiconductor Win Source Part Number: 1175489-FQPF6N40C Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 38W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 6A Rds On (Maximum) at Id, Vgs: 1Ohm at 3A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 625pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175489-FQPF6N40C
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 38W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 6A
Rds On (Maximum) at Id, Vgs: 1Ohm at 3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 625pF at 25V

Buy Now
Single FETs, MOSFETs - FQPF6N40C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF6N40C-ND
Single FETs, MOSFETs FQPF6N40C-ND
N-Channel 400V 6A (Tc) 38W (Tc) Through Hole TO-220F-3

N-Channel 400V 6A (Tc) 38W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
400V 6A MOSFET Transistor
278-FQPF6N40C
400V 6A MOSFET Transistor 278-FQPF6N40C
MOSFET N-CH 400V 6A TO-220F Product overview: FQPF6N40C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF6N40C can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 6A TO-220F Product overview: FQPF6N40C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF6N40C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 400V 6A TO-220F - 598-FQPF6N40C - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 6A TO-220F
598-FQPF6N40C
MOSFET N-CH 400V 6A TO-220F 598-FQPF6N40C
MOSFET N-CH 400V 6A TO-220F

MOSFET N-CH 400V 6A TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF6N40C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF6N40C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF6N40C
MOSFET N-CH 400V 6A TO220F

MOSFET N-CH 400V 6A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1175489-FQPF6N40C FQPF6N40C-ND 278-FQPF6N40C 598-FQPF6N40C FQPF6N40C
Product Name FETs - Single - FQPF6N40C Single FETs, MOSFETs 400V 6A MOSFET Transistor MOSFET N-CH 400V 6A TO-220F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 400 volts
PD 38000 milliwatts 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF3710ZS - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type D2PAK
View Details
7 suppliers