onsemi Single FETs, MOSFETs FQPF6N25

Description
N-Channel 250V 4A (Tc) 37W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 250V 4A (Tc) 37W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF6N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF6N25-ND
Single FETs, MOSFETs FQPF6N25-ND
N-Channel 250V 4A (Tc) 37W (Tc) Through Hole TO-220F-3

N-Channel 250V 4A (Tc) 37W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N25 - 1039945-FQPF6N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N25
1039945-FQPF6N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N25 1039945-FQPF6N25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039945-FQPF6N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039945-FQPF6N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 8.5nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
250V 4A MOSFET Transistor
278-FQPF6N25
250V 4A MOSFET Transistor 278-FQPF6N25
MOSFET N-CH 250V 4A TO-220F Product overview: FQPF6N25 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF6N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 4A TO-220F Product overview: FQPF6N25 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF6N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF6N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF6N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF6N25
MOSFET N-CH 250V 4A TO220F

MOSFET N-CH 250V 4A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF6N25-ND 1039945-FQPF6N25 278-FQPF6N25 FQPF6N25
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N25 250V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data