onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N15 FQPF6N15

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039944-FQPF6N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039944-FQPF6N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N15 - 1039944-FQPF6N15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N15
1039944-FQPF6N15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N15 1039944-FQPF6N15
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039944-FQPF6N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039944-FQPF6N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.5nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 5A MOSFET Transistor
278-FQPF6N15
150V 5A MOSFET Transistor 278-FQPF6N15
MOSFET N-CH 150V 5A TO-220F Product overview: FQPF6N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF6N15 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 5A TO-220F Product overview: FQPF6N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF6N15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF6N15-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF6N15-ND
Single FETs, MOSFETs FQPF6N15-ND
N-Channel 150V 5A (Tc) 38W (Tc) Through Hole TO-220F-3

N-Channel 150V 5A (Tc) 38W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF6N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF6N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF6N15
MOSFET N-CH 150V 5A TO220F

MOSFET N-CH 150V 5A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1039944-FQPF6N15 278-FQPF6N15 FQPF6N15-ND FQPF6N15
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N15 150V 5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 150 volts
PD 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data