onsemi 500V 2A MOSFET Transistor FQPF5P20RDTU

Description
MOSFETs PCH 500V 2A MOSFET Product overview: FQPF5P20RDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF5P20RDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs PCH 500V 2A MOSFET Product overview: FQPF5P20RDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF5P20RDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 2A MOSFET Transistor
2088-FQPF5P20RDTU
500V 2A MOSFET Transistor 2088-FQPF5P20RDTU
MOSFETs PCH 500V 2A MOSFET Product overview: FQPF5P20RDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF5P20RDTU can be used for catalog matching and distributor lookup.

MOSFETs PCH 500V 2A MOSFET Product overview: FQPF5P20RDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF5P20RDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF5P20RDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF5P20RDTU-ND
Single FETs, MOSFETs FQPF5P20RDTU-ND
P-Channel 200V 2.15A (Tc) 38W (Tc) Through Hole TO-220F

P-Channel 200V 2.15A (Tc) 38W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5P20RDTU - 264741-FQPF5P20RDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5P20RDTU
264741-FQPF5P20RDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5P20RDTU 264741-FQPF5P20RDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 264741-FQPF5P20RDTU Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 264741-FQPF5P20RDTU
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PCH 500V 2A MOSFET

MOSFET PCH 500V 2A MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF5P20RDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF5P20RDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF5P20RDTU
MOSFET P-CH 200V 2.15A TO220F

MOSFET P-CH 200V 2.15A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FQPF5P20RDTU FQPF5P20RDTU-ND 264741-FQPF5P20RDTU FQPF5P20RDTU FQPF5P20RDTU
Product Name 500V 2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5P20RDTU MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers