Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039943-FQPF5P20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 430pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 1.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
P-Channel 200V 3.4A (Tc) 38W (Tc) Through Hole TO-220F-3
MOSFETs 200V P-Channel QFET Product overview: FQPF5P20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF5P20 can be used for catalog matching and distributor lookup.
MOSFET P-CH 200V 3.4A TO220F
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 8628772 | 1039943-FQPF5P20 | FQPF5P20-ND | 2088-FQPF5P20 | FQPF5P20 | FQPF5P20 |
| Product Name | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5P20 | Single FETs, MOSFETs | P-Channel 200V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| Package Type | TO-220; To-220f | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220-3 Full Pack | |
| Number of units in IC | 1 | |||||
| V(BR)DSS | 200 volts |