onsemi 60V 32.6A MOSFET Transistor FQPF50N06L

Description
60V N-CH MOSFET 32.6A 21mR TO-220F Product overview: FQPF50N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 32.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 32.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF50N06L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V N-CH MOSFET 32.6A 21mR TO-220F Product overview: FQPF50N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 32.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 32.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF50N06L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 32.6A MOSFET Transistor
278-FQPF50N06L
60V 32.6A MOSFET Transistor 278-FQPF50N06L
60V N-CH MOSFET 32.6A 21mR TO-220F Product overview: FQPF50N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 32.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 32.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF50N06L can be used for catalog matching and distributor lookup.

60V N-CH MOSFET 32.6A 21mR TO-220F Product overview: FQPF50N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 32.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 32.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF50N06L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF50N06L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF50N06L-ND
Single FETs, MOSFETs FQPF50N06L-ND
N-Channel 60V 32.6A (Tc) 47W (Tc) Through Hole TO-220F-3

N-Channel 60V 32.6A (Tc) 47W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF50N06L - 067464-FQPF50N06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF50N06L
067464-FQPF50N06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF50N06L 067464-FQPF50N06L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067464-FQPF50N06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 32.6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 1630pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 16.3A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067464-FQPF50N06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 47W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 32.6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 32nC @ 5V
Max Input Capacitance: 1630pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 21 mOhm @ 16.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF50N06L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF50N06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF50N06L
MOSFET N-CH 60V 32.6A TO220F

MOSFET N-CH 60V 32.6A TO220F

Supplier's Site
MOSFET N-CH 60V 32.6A TO-220F - 598-FQPF50N06L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 32.6A TO-220F
598-FQPF50N06L
MOSFET N-CH 60V 32.6A TO-220F 598-FQPF50N06L
MOSFET N-CH 60V 32.6A TO-220F

MOSFET N-CH 60V 32.6A TO-220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQPF50N06L FQPF50N06L-ND 067464-FQPF50N06L FQPF50N06L 598-FQPF50N06L
Product Name 60V 32.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF50N06L Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 32.6A TO-220F
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 47000 milliwatts 47000 milliwatts 47000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data