onsemi Single FETs, MOSFETs FQPF50N06

Description
N-Channel 60V 31A (Tc) 47W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 60V 31A (Tc) 47W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF50N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF50N06-ND
Single FETs, MOSFETs FQPF50N06-ND
N-Channel 60V 31A (Tc) 47W (Tc) Through Hole TO-220F-3

N-Channel 60V 31A (Tc) 47W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF50N06 - 128342-FQPF50N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF50N06
128342-FQPF50N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF50N06 128342-FQPF50N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128342-FQPF50N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 1540pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 22 mOhm @ 15.5A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128342-FQPF50N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 47W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 1540pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 22 mOhm @ 15.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 31A MOSFET Transistor
278-FQPF50N06
N-Channel 60V 31A MOSFET Transistor 278-FQPF50N06
N-Channel MOSFET 60V 31A 22mR TO-220F Product overview: FQPF50N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF50N06 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 60V 31A 22mR TO-220F Product overview: FQPF50N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF50N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF50N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF50N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF50N06
MOSFET N-CH 60V 31A TO220F

MOSFET N-CH 60V 31A TO220F

Supplier's Site
Single FETs, MOSFETs - FQPF50N06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF50N06
Single FETs, MOSFETs FQPF50N06
MOSFET N-CH 60V 31A TO220F

MOSFET N-CH 60V 31A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQPF50N06-ND 128342-FQPF50N06 278-FQPF50N06 FQPF50N06 FQPF50N06
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF50N06 N-Channel 60V 31A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 60 volts 60 volts
PD 47000 milliwatts 47000 milliwatts 47000 milliwatts
Unlock Full Specs
to access all available technical data