onsemi 900V MOSFET Transistor FQPF4N90C

Description
MOSFETs 900V N-Ch Q-FET advance C-Series Product overview: FQPF4N90C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF4N90C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 900V N-Ch Q-FET advance C-Series Product overview: FQPF4N90C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF4N90C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V MOSFET Transistor
2088-FQPF4N90C
900V MOSFET Transistor 2088-FQPF4N90C
MOSFETs 900V N-Ch Q-FET advance C-Series Product overview: FQPF4N90C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF4N90C can be used for catalog matching and distributor lookup.

MOSFETs 900V N-Ch Q-FET advance C-Series Product overview: FQPF4N90C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF4N90C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N90C - 016467-FQPF4N90C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N90C
016467-FQPF4N90C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N90C 016467-FQPF4N90C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016467-FQPF4N90C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 960pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016467-FQPF4N90C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 47W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 960pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.2 Ohm @ 2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQPF4N90C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF4N90C-ND
Single FETs, MOSFETs FQPF4N90C-ND
N-Channel 900V 4A (Tc) 47W (Tc) Through Hole TO-220F-3

N-Channel 900V 4A (Tc) 47W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Mosfet, N-Ch, 900V, 4A, To-220F-3; Channel Type Onsemi - 31Y1538 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 4A, To-220F-3; Channel Type Onsemi
31Y1538
Mosfet, N-Ch, 900V, 4A, To-220F-3; Channel Type Onsemi 31Y1538
MOSFET, N-CH, 900V, 4A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 900V, 4A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FQPF4N90C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF4N90C
Single FETs, MOSFETs FQPF4N90C
MOSFET N-CH 900V 4A TO220F

MOSFET N-CH 900V 4A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF4N90C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF4N90C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF4N90C
MOSFET N-CH 900V 4A TO220F

MOSFET N-CH 900V 4A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 900V N-Ch Q-FET advance C-Series

MOSFET 900V N-Ch Q-FET advance C-Series

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQPF4N90C 016467-FQPF4N90C FQPF4N90C-ND 31Y1538 FQPF4N90C FQPF4N90C FQPF4N90C
Product Name 900V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF4N90C Single FETs, MOSFETs Mosfet, N-Ch, 900V, 4A, To-220F-3; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0050 kS
PD 47 milliwatts 47000 milliwatts 47000 milliwatts
Package Type Tube TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data