onsemi N-Channel 600V MOSFET Transistor FQPF4N60C

Description
600V N-Channel MOSFET Product overview: FQPF4N60C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N60C can be used for catalog matching and distributor lookup.
Request a Quote
Description
600V N-Channel MOSFET Product overview: FQPF4N60C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N60C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V MOSFET Transistor
278-FQPF4N60C
N-Channel 600V MOSFET Transistor 278-FQPF4N60C
600V N-Channel MOSFET Product overview: FQPF4N60C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N60C can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET Product overview: FQPF4N60C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF4N60C can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 264739-FQPF4N60C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
264739-FQPF4N60C
Discrete Semiconductor Products 264739-FQPF4N60C
Manufacturer: Fairchild Semiconductor Win Source Part Number: 264739-FQPF4N60C Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 264739-FQPF4N60C
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQPF4N60C 264739-FQPF4N60C
Product Name N-Channel 600V MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1709041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
7 suppliers