onsemi Single FETs, MOSFETs FQPF47P06

Description
P-Channel 60V 30A (Tc) 62W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
P-Channel 60V 30A (Tc) 62W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF47P06FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF47P06FS-ND
Single FETs, MOSFETs FQPF47P06FS-ND
P-Channel 60V 30A (Tc) 62W (Tc) Through Hole TO-220F-3

P-Channel 60V 30A (Tc) 62W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF47P06 - 016466-FQPF47P06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF47P06
016466-FQPF47P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF47P06 016466-FQPF47P06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016466-FQPF47P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 62W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 26 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016466-FQPF47P06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 62W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 26 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
MOSFETs - 6715269 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715269
MOSFETs 6715269
MOSFET P-Channel 60V 30A TO220F

MOSFET P-Channel 60V 30A TO220F

Supplier's Site
MOSFETs - 6715269P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715269P
MOSFETs 6715269P
MOSFET P-Channel 60V 30A TO220F

MOSFET P-Channel 60V 30A TO220F

Supplier's Site
MOSFETs - 1241761 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241761
MOSFETs 1241761
MOSFET P-Channel 60V 30A TO220F

MOSFET P-Channel 60V 30A TO220F

Supplier's Site
Singapore, Singapore
P-Channel 60V MOSFET Transistor
2088-FQPF47P06
P-Channel 60V MOSFET Transistor 2088-FQPF47P06
MOSFETs 60V P-Channel QFET Product overview: FQPF47P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF47P06 can be used for catalog matching and distributor lookup.

MOSFETs 60V P-Channel QFET Product overview: FQPF47P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF47P06 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V P-Channel QFET

MOSFET 60V P-Channel QFET

Buy Now Datasheet
Single FETs, MOSFETs - FQPF47P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF47P06
Single FETs, MOSFETs FQPF47P06
MOSFET P-CH 60V 30A TO220F

MOSFET P-CH 60V 30A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF47P06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF47P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF47P06
MOSFET P-CH 60V 30A TO220F

MOSFET P-CH 60V 30A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF47P06FS-ND 016466-FQPF47P06 6715269 6715269P 2088-FQPF47P06 FQPF47P06 FQPF47P06 FQPF47P06
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF47P06 MOSFETs MOSFETs P-Channel 60V MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; To-220f TO-220; TO-220 Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 60 volts 60 volts
PD 62000 milliwatts 62 milliwatts 62000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data