onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF45N15V2 FQPF45N15V2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039930-FQPF45N15V2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 66W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 3030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 40 mOhm @ 22.5A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039930-FQPF45N15V2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 66W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 3030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 40 mOhm @ 22.5A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF45N15V2 - 1039930-FQPF45N15V2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF45N15V2
1039930-FQPF45N15V2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF45N15V2 1039930-FQPF45N15V2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039930-FQPF45N15V2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 66W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 3030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 40 mOhm @ 22.5A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039930-FQPF45N15V2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 66W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 3030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 40 mOhm @ 22.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQPF45N15V2FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF45N15V2FS-ND
Single FETs, MOSFETs FQPF45N15V2FS-ND
N-Channel 150V 45A (Tc) 66W (Tc) Through Hole TO-220F-3

N-Channel 150V 45A (Tc) 66W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V 45A MOSFET Transistor
278-FQPF45N15V2
N-Channel 150V 45A MOSFET Transistor 278-FQPF45N15V2
150V 45A N-Channel Power MOSFET, 40mR, TO-220F Product overview: FQPF45N15V2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF45N15V2 can be used for catalog matching and distributor lookup.

150V 45A N-Channel Power MOSFET, 40mR, TO-220F Product overview: FQPF45N15V2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF45N15V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH/150V/45A

MOSFET N-CH/150V/45A

Buy Now Datasheet
Single FETs, MOSFETs - FQPF45N15V2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF45N15V2
Single FETs, MOSFETs FQPF45N15V2
MOSFET N-CH 150V 45A TO220F

MOSFET N-CH 150V 45A TO220F

Supplier's Site Datasheet
MOSFET N-CH 150V 45A TO-TO-220F - 598-FQPF45N15V2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 45A TO-TO-220F
598-FQPF45N15V2
MOSFET N-CH 150V 45A TO-TO-220F 598-FQPF45N15V2
MOSFET N-CH 150V 45A TO-TO-220F

MOSFET N-CH 150V 45A TO-TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF45N15V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF45N15V2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF45N15V2
MOSFET N-CH 150V 45A TO220F

MOSFET N-CH 150V 45A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1039930-FQPF45N15V2 FQPF45N15V2FS-ND 278-FQPF45N15V2 FQPF45N15V2 FQPF45N15V2 598-FQPF45N15V2 FQPF45N15V2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF45N15V2 Single FETs, MOSFETs N-Channel 150V 45A MOSFET Transistor MOSFET Single FETs, MOSFETs MOSFET N-CH 150V 45A TO-TO-220F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 150 volts 150 volts 150 volts
PD 66000 milliwatts 66000 milliwatts 66000 milliwatts 66000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data