onsemi Single FETs, MOSFETs FQPF3N90

Description
N-Channel 900V 2.1A (Tc) 43W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 900V 2.1A (Tc) 43W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF3N90-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF3N90-ND
Single FETs, MOSFETs FQPF3N90-ND
N-Channel 900V 2.1A (Tc) 43W (Tc) Through Hole TO-220F-3

N-Channel 900V 2.1A (Tc) 43W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF3N90 - 1039927-FQPF3N90 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF3N90
1039927-FQPF3N90
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF3N90 1039927-FQPF3N90
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039927-FQPF3N90 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 2.1A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.25 Ohm @ 1.05A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039927-FQPF3N90
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 2.1A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.25 Ohm @ 1.05A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
900V 2.1A MOSFET Transistor
278-FQPF3N90
900V 2.1A MOSFET Transistor 278-FQPF3N90
MOSFET N-CH 900V 2.1A TO-220F Product overview: FQPF3N90 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF3N90 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 2.1A TO-220F Product overview: FQPF3N90 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF3N90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 900V 2.1A TO-220F - 598-FQPF3N90 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 900V 2.1A TO-220F
598-FQPF3N90
MOSFET N-CH 900V 2.1A TO-220F 598-FQPF3N90
MOSFET N-CH 900V 2.1A TO-220F

MOSFET N-CH 900V 2.1A TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF3N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF3N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF3N90
MOSFET N-CH 900V 2.1A TO220F

MOSFET N-CH 900V 2.1A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF3N90-ND 1039927-FQPF3N90 278-FQPF3N90 598-FQPF3N90 FQPF3N90
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF3N90 900V 2.1A MOSFET Transistor MOSFET N-CH 900V 2.1A TO-220F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
V(BR)DSS 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFU8403 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type IPAK-3
Packing Method Tube; Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details