onsemi 60V 21A MOSFET Transistor FQPF30N06

Description
60V 21A N-CH MOSFET TO-220F 40mR RdsOn Product overview: FQPF30N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF30N06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 21A N-CH MOSFET TO-220F 40mR RdsOn Product overview: FQPF30N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF30N06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 21A MOSFET Transistor
278-FQPF30N06
60V 21A MOSFET Transistor 278-FQPF30N06
60V 21A N-CH MOSFET TO-220F 40mR RdsOn Product overview: FQPF30N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF30N06 can be used for catalog matching and distributor lookup.

60V 21A N-CH MOSFET TO-220F 40mR RdsOn Product overview: FQPF30N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF30N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FQPF30N06 - 1175477-FQPF30N06 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQPF30N06
1175477-FQPF30N06
FETs - Single - FQPF30N06 1175477-FQPF30N06
Manufacturer: ON Semiconductor Win Source Part Number: 1175477-FQPF30N06 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 39W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 21A Rds On (Maximum) at Id, Vgs: 40mOhm at 10.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 945pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175477-FQPF30N06
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 39W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 21A
Rds On (Maximum) at Id, Vgs: 40mOhm at 10.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 945pF at 25V

Buy Now
Single FETs, MOSFETs - FQPF30N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF30N06-ND
Single FETs, MOSFETs FQPF30N06-ND
N-Channel 60V 21A (Tc) 39W (Tc) Through Hole TO-220F-3

N-Channel 60V 21A (Tc) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF30N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF30N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF30N06
MOSFET N-CH 60V 21A TO220F

MOSFET N-CH 60V 21A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FQPF30N06 1175477-FQPF30N06 FQPF30N06-ND FQPF30N06
Product Name 60V 21A MOSFET Transistor FETs - Single - FQPF30N06 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 39000 milliwatts 39000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data