onsemi Single FETs, MOSFETs FQPF2P40

Description
P-Channel 400V 1.34A (Tc) 28W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
P-Channel 400V 1.34A (Tc) 28W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF2P40-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF2P40-ND
Single FETs, MOSFETs FQPF2P40-ND
P-Channel 400V 1.34A (Tc) 28W (Tc) Through Hole TO-220F-3

P-Channel 400V 1.34A (Tc) 28W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2P40 - 1175476-FQPF2P40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2P40
1175476-FQPF2P40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2P40 1175476-FQPF2P40
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175476-FQPF2P40 Series: QFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 1.34A (Tc) Part Status: Obsolete(EOL) Family Name: FQPF2P40 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F Channel Type Type: P Drain Source Voltage: 400V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 350pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 28W (Tc) Rds On (Maximum) @ Id, Vgs: 6.5 Ohm @ 670mA, 10V Alternative Parts (Cross-Reference): 2SJ117-E; 2SJ117; Introduction Date: December 26, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175476-FQPF2P40
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.34A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQPF2P40
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220F
Channel Type Type: P
Drain Source Voltage: 400V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 350pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 28W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.5 Ohm @ 670mA, 10V
Alternative Parts (Cross-Reference): 2SJ117-E; 2SJ117;
Introduction Date: December 26, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF2P40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF2P40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF2P40
MOSFET P-CH 400V 1.34A TO220F

MOSFET P-CH 400V 1.34A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF2P40-ND 1175476-FQPF2P40 FQPF2P40
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2P40 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3305 - 1020710-AUIRF3305 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
7 suppliers
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details