onsemi 800V 1.5A TO-220 MOSFET Transistor FQPF2N80YDTU

Description
800V 1.5A N-CH MOSFET, 6.3Ω Rds(on), TO-220 Product overview: FQPF2N80YDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N80YDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 1.5A N-CH MOSFET, 6.3Ω Rds(on), TO-220 Product overview: FQPF2N80YDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N80YDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 1.5A TO-220 MOSFET Transistor
278-FQPF2N80YDTU
800V 1.5A TO-220 MOSFET Transistor 278-FQPF2N80YDTU
800V 1.5A N-CH MOSFET, 6.3Ω Rds(on), TO-220 Product overview: FQPF2N80YDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N80YDTU can be used for catalog matching and distributor lookup.

800V 1.5A N-CH MOSFET, 6.3Ω Rds(on), TO-220 Product overview: FQPF2N80YDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N80YDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF2N80YDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF2N80YDTU-ND
Single FETs, MOSFETs FQPF2N80YDTU-ND
N-Channel 800V 1.5A (Tc) 35W (Tc) Through Hole TO-220F-3 (Y-Forming)

N-Channel 800V 1.5A (Tc) 35W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2N80YDTU - 1039915-FQPF2N80YDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2N80YDTU
1039915-FQPF2N80YDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2N80YDTU 1039915-FQPF2N80YDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039915-FQPF2N80YDTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 (Y-Forming) Dimension: TO-220-3 Full Pack, Formed Leads Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6.3 Ohm @ 750mA, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039915-FQPF2N80YDTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3 (Y-Forming)
Dimension: TO-220-3 Full Pack, Formed Leads
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 1.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6.3 Ohm @ 750mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
MOSFET N-CH 800V TO-220-3 - 598-FQPF2N80YDTU - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V TO-220-3
598-FQPF2N80YDTU
MOSFET N-CH 800V TO-220-3 598-FQPF2N80YDTU
MOSFET N-CH 800V TO-220-3

MOSFET N-CH 800V TO-220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET QF 800V 6.3OHM TO220F

MOSFET QF 800V 6.3OHM TO220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF2N80YDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF2N80YDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF2N80YDTU
MOSFET N-CH 800V 1.5A TO220F-3

MOSFET N-CH 800V 1.5A TO220F-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQPF2N80YDTU FQPF2N80YDTU-ND 1039915-FQPF2N80YDTU 598-FQPF2N80YDTU FQPF2N80YDTU FQPF2N80YDTU
Product Name 800V 1.5A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2N80YDTU MOSFET N-CH 800V TO-220-3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3710Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers