onsemi Single FETs, MOSFETs FQPF2N70

Description
N-Channel 700V 2A (Tc) 28W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 700V 2A (Tc) 28W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF2N70-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF2N70-ND
Single FETs, MOSFETs FQPF2N70-ND
N-Channel 700V 2A (Tc) 28W (Tc) Through Hole TO-220F-3

N-Channel 700V 2A (Tc) 28W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Single FETs, MOSFETs - 488-FQPF2N70-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FQPF2N70-ND
Single FETs, MOSFETs 488-FQPF2N70-ND
N-Channel 700V 2A (Tc) 28W (Tc) Through Hole TO-220F-3

N-Channel 700V 2A (Tc) 28W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 700V 2A 6.3 Ohm MOSFET Transistor
278-FQPF2N70
N-Channel 700V 2A 6.3 Ohm MOSFET Transistor 278-FQPF2N70
700V N-Channel MOSFET, 2A, 6.3 Ohm, TO-220F Product overview: FQPF2N70 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 700V, 2A, 6.3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 2A, 6.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N70 can be used for catalog matching and distributor lookup.

700V N-Channel MOSFET, 2A, 6.3 Ohm, TO-220F Product overview: FQPF2N70 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 700V, 2A, 6.3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 2A, 6.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF2N70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2N70 - 067456-FQPF2N70 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2N70
067456-FQPF2N70
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2N70 067456-FQPF2N70
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067456-FQPF2N70 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6.3 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067456-FQPF2N70
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6.3 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FQPF2N70
MOSFET FQPF2N70
MOSFET 700V N-Channel Q-FET

MOSFET 700V N-Channel Q-FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF2N70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF2N70
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF2N70
MOSFET N-CH 700V 2A TO220F

MOSFET N-CH 700V 2A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF2N70-ND 278-FQPF2N70 067456-FQPF2N70 FQPF2N70 FQPF2N70
Product Name Single FETs, MOSFETs N-Channel 700V 2A 6.3 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF2N70 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
PD 28000 milliwatts 28000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details