onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF28N15 FQPF28N15

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001244-FQPF28N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 16.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 90 mOhm @ 8.35A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001244-FQPF28N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 16.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 90 mOhm @ 8.35A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF28N15 - 001244-FQPF28N15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF28N15
001244-FQPF28N15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF28N15 001244-FQPF28N15
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001244-FQPF28N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 16.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 90 mOhm @ 8.35A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001244-FQPF28N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 16.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 90 mOhm @ 8.35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FQPF28N15-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF28N15-ND
Single FETs, MOSFETs FQPF28N15-ND
N-Channel 150V 16.7A (Tc) 60W (Tc) Through Hole TO-220F-3

N-Channel 150V 16.7A (Tc) 60W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
150V 16.7A MOSFET Transistor
278-FQPF28N15
150V 16.7A MOSFET Transistor 278-FQPF28N15
MOSFET N-CH 150V 16.7A TO-220F Product overview: FQPF28N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 16.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF28N15 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 16.7A TO-220F Product overview: FQPF28N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 16.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF28N15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF28N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF28N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF28N15
MOSFET N-CH 150V 16.7A TO220F

MOSFET N-CH 150V 16.7A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 001244-FQPF28N15 FQPF28N15-ND 278-FQPF28N15 FQPF28N15
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF28N15 Single FETs, MOSFETs 150V 16.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 150 volts
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details