onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF27P06 FQPF27P06

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204310-FQPF27P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Lighting, Motor Drive & Control, Audio Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204310-FQPF27P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Lighting, Motor Drive & Control, Audio Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF27P06 - 204310-FQPF27P06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF27P06
204310-FQPF27P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF27P06 204310-FQPF27P06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204310-FQPF27P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Lighting, Motor Drive & Control, Audio Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204310-FQPF27P06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 47W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 70 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Lighting, Motor Drive & Control, Audio
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V MOSFET Transistor
2088-FQPF27P06
P-Channel 60V MOSFET Transistor 2088-FQPF27P06
MOSFETs 60V P-Channel QFET Product overview: FQPF27P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF27P06 can be used for catalog matching and distributor lookup.

MOSFETs 60V P-Channel QFET Product overview: FQPF27P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF27P06 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQPF27P06FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF27P06FS-ND
Single FETs, MOSFETs FQPF27P06FS-ND
P-Channel 60V 17A (Tc) 47W (Tc) Through Hole TO-220F-3

P-Channel 60V 17A (Tc) 47W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
MOSFETs - 8075901 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8075901
MOSFETs 8075901
MOSFET, Fairchild, FQPF27P06

MOSFET, Fairchild, FQPF27P06

Supplier's Site
MOSFETs - 8075901P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8075901P
MOSFETs 8075901P
MOSFET, Fairchild, FQPF27P06

MOSFET, Fairchild, FQPF27P06

Supplier's Site
MOSFETs - 1241401 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241401
MOSFETs 1241401
MOSFET, Fairchild, FQPF27P06

MOSFET, Fairchild, FQPF27P06

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF27P06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF27P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF27P06
MOSFET P-CH 60V 17A TO220F

MOSFET P-CH 60V 17A TO220F

Supplier's Site
Mosfet, P Channel, -60V, 0.055Ohm, -17A, To-220F-3; Channel Type Onsemi - 82C4251 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, 0.055Ohm, -17A, To-220F-3; Channel Type Onsemi
82C4251
Mosfet, P Channel, -60V, 0.055Ohm, -17A, To-220F-3; Channel Type Onsemi 82C4251
MOSFET, P CHANNEL, -60V, 0.055OHM, -17A, TO-220F-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:47W; MSL:- RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, 0.055OHM, -17A, TO-220F-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:47W; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -17 A, -60 V, 0.055 Ohm, -10 V, -2 V Rohs Compliant Onsemi - 95W3219 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -17 A, -60 V, 0.055 Ohm, -10 V, -2 V Rohs Compliant Onsemi
95W3219
Mosfet Transistor, P Channel, -17 A, -60 V, 0.055 Ohm, -10 V, -2 V Rohs Compliant Onsemi 95W3219
MOSFET Transistor, P Channel, -17 A, -60 V, 0.055 ohm, -10 V, -2 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -17 A, -60 V, 0.055 ohm, -10 V, -2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF27P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF27P06
Single FETs, MOSFETs FQPF27P06
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF27P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF27P06
Single FETs, MOSFETs FQPF27P06
MOSFET P-CH 60V 17A TO220F

MOSFET P-CH 60V 17A TO220F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V P-Channel QFET

MOSFET 60V P-Channel QFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 204310-FQPF27P06 2088-FQPF27P06 FQPF27P06FS-ND 8075901 8075901P 1241401 FQPF27P06 82C4251 95W3219 FQPF27P06 FQPF27P06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF27P06 P-Channel 60V MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -60V, 0.055Ohm, -17A, To-220F-3; Channel Type Onsemi Mosfet Transistor, P Channel, -17 A, -60 V, 0.055 Ohm, -10 V, -2 V Rohs Compliant Onsemi Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 47000 milliwatts 47 milliwatts 47000 milliwatts 47000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220F Tube TO-220; TO-220-3 Full Pack TO-220; To-220 TO-220; TO-220 TO-220; To-220f TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data