Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001242-FQPF20N06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15.7A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 5V
Max Input Capacitance: 630pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 7.85A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N-Ch MOSFET, 60V, 15.7A, 52mΩ, TO-220F, Logic Level Product overview: FQPF20N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF20N06L can be used for catalog matching and distributor lookup.
N-Channel 60V 15.7A (Tc) 30W (Tc) Through Hole TO-220F-3
MOSFET N-CH 60V 15.7A TO220F
MOSFET Transistor, N Channel, 15.7 A, 60 V, 0.042 ohm, 10 V, 1 V RoHS Compliant: Yes
MOSFET N-CH 60V 15.7A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001242-FQPF20N06L | 278-FQPF20N06L | FQPF20N06LFS-ND | FQPF20N06L | 95W3218 | FQPF20N06L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF20N06L | 60V 15.7A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 15.7 A, 60 V, 0.042 Ohm, 10 V, 1 V Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |