onsemi Single FETs, MOSFETs FQPF20N06

Description
N-Channel 60V 15A (Tc) 30W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 60V 15A (Tc) 30W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF20N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF20N06-ND
Single FETs, MOSFETs FQPF20N06-ND
N-Channel 60V 15A (Tc) 30W (Tc) Through Hole TO-220F-3

N-Channel 60V 15A (Tc) 30W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF20N06 - 067454-FQPF20N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF20N06
067454-FQPF20N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF20N06 067454-FQPF20N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067454-FQPF20N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: FQPF20N06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15.7A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 5V Max Input Capacitance: 630pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 55 mOhm @ 7.85A, 10V Alternative Parts (Cross-Reference): TSM340N06CI C0G; C67078-A5003-A4; Introduction Date: May 15, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067454-FQPF20N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: FQPF20N06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15.7A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 5V
Max Input Capacitance: 630pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 7.85A, 10V
Alternative Parts (Cross-Reference): TSM340N06CI C0G; C67078-A5003-A4;
Introduction Date: May 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 15A MOSFET Transistor
278-FQPF20N06
N-Channel 60V 15A MOSFET Transistor 278-FQPF20N06
N-Channel MOSFET, 60V, 15A, 60mR, TO-220F Product overview: FQPF20N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF20N06 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 15A, 60mR, TO-220F Product overview: FQPF20N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF20N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF20N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF20N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF20N06
MOSFET N-CH 60V 15A TO220F

MOSFET N-CH 60V 15A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Channel QFET

MOSFET 60V N-Channel QFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQPF20N06-ND 067454-FQPF20N06 278-FQPF20N06 FQPF20N06 FQPF20N06
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF20N06 N-Channel 60V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFR540ZTRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TO252-3
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers