onsemi Single FETs, MOSFETs FQPF18N50V2

Description
N-Channel 500V 18A (Tc) 69W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 500V 18A (Tc) 69W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF18N50V2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF18N50V2-ND
Single FETs, MOSFETs FQPF18N50V2-ND
N-Channel 500V 18A (Tc) 69W (Tc) Through Hole TO-220F-3

N-Channel 500V 18A (Tc) 69W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF18N50V2 - 067453-FQPF18N50V2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF18N50V2
067453-FQPF18N50V2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF18N50V2 067453-FQPF18N50V2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067453-FQPF18N50V2 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 69W (Tc) Family Name: FQPF18N50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 3290pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 265 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): TSM15N50CI C0; TSM15N50CI C0G; TSM13ND50CI C0G; Introduction Date: August 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067453-FQPF18N50V2
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 69W (Tc)
Family Name: FQPF18N50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 3290pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 265 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): TSM15N50CI C0; TSM15N50CI C0G; TSM13ND50CI C0G;
Introduction Date: August 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 18A MOSFET Transistor
278-FQPF18N50V2
500V 18A MOSFET Transistor 278-FQPF18N50V2
MOSFET N-CH 500V 18A TO-220F Product overview: FQPF18N50V2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF18N50V2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 18A TO-220F Product overview: FQPF18N50V2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF18N50V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF18N50V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF18N50V2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF18N50V2
MOSFET N-CH 500V 18A TO220F

MOSFET N-CH 500V 18A TO220F

Supplier's Site
MOSFET N-CH 500V 18A TO-220F - 598-FQPF18N50V2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 18A TO-220F
598-FQPF18N50V2
MOSFET N-CH 500V 18A TO-220F 598-FQPF18N50V2
MOSFET N-CH 500V 18A TO-220F

MOSFET N-CH 500V 18A TO-220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQPF18N50V2-ND 067453-FQPF18N50V2 278-FQPF18N50V2 FQPF18N50V2 598-FQPF18N50V2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF18N50V2 500V 18A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 18A TO-220F
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data