onsemi Single FETs, MOSFETs FQPF17N40T

Description
N-Channel 400V 9.5A (Tc) 56W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 400V 9.5A (Tc) 56W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF17N40T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF17N40T-ND
Single FETs, MOSFETs FQPF17N40T-ND
N-Channel 400V 9.5A (Tc) 56W (Tc) Through Hole TO-220F-3

N-Channel 400V 9.5A (Tc) 56W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
400V 9.5A MOSFET Transistor
278-FQPF17N40T
400V 9.5A MOSFET Transistor 278-FQPF17N40T
MOSFET N-CH 400V 9.5A TO220F Product overview: FQPF17N40T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF17N40T can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 9.5A TO220F Product overview: FQPF17N40T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF17N40T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF17N40T - 1039906-FQPF17N40T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF17N40T
1039906-FQPF17N40T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF17N40T 1039906-FQPF17N40T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039906-FQPF17N40T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 9.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 4.75A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039906-FQPF17N40T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 9.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 4.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
MOSFET N-CH 400V 9.5A TO-220F - 598-FQPF17N40T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 9.5A TO-220F
598-FQPF17N40T
MOSFET N-CH 400V 9.5A TO-220F 598-FQPF17N40T
MOSFET N-CH 400V 9.5A TO-220F

MOSFET N-CH 400V 9.5A TO-220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 400V N-Ch QFET

MOSFET 400V N-Ch QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF17N40T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF17N40T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF17N40T
MOSFET N-CH 400V 9.5A TO220F

MOSFET N-CH 400V 9.5A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF17N40T-ND 278-FQPF17N40T 1039906-FQPF17N40T 598-FQPF17N40T FQPF17N40T FQPF17N40T
Product Name Single FETs, MOSFETs 400V 9.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF17N40T MOSFET N-CH 400V 9.5A TO-220F MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Bulk TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
PD 56000 milliwatts 56000 milliwatts 56000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Bulk Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data