onsemi Single FETs, MOSFETs FQPF17N08

Description
N-Channel 80V 11.2A (Tc) 30W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 80V 11.2A (Tc) 30W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF17N08-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF17N08-ND
Single FETs, MOSFETs FQPF17N08-ND
N-Channel 80V 11.2A (Tc) 30W (Tc) Through Hole TO-220F-3

N-Channel 80V 11.2A (Tc) 30W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
80V 11.2A MOSFET Transistor
278-FQPF17N08
80V 11.2A MOSFET Transistor 278-FQPF17N08
MOSFET N-CH 80V 11.2A TO220F Product overview: FQPF17N08 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 11.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 11.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF17N08 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 11.2A TO220F Product overview: FQPF17N08 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 11.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 11.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF17N08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF17N08 - 919288-FQPF17N08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF17N08
919288-FQPF17N08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF17N08 919288-FQPF17N08
Manufacturer: ON Semiconductor Win Source Part Number: 919288-FQPF17N08 Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 11.2A (Tc) 30W (Tc) Through Hole TO-220F-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: FQPF1 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919288-FQPF17N08
Series: QFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 11.2A (Tc) 30W (Tc) Through Hole TO-220F-3
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQPF1
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF17N08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF17N08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF17N08
MOSFET N-CH 80V 11.2A TO220F

MOSFET N-CH 80V 11.2A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF17N08-ND 278-FQPF17N08 919288-FQPF17N08 FQPF17N08
Product Name Single FETs, MOSFETs 80V 11.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF17N08 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers