onsemi Single FETs, MOSFETs FQPF16N25C

Description
N-Channel 250V 15.6A (Tc) 43W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 250V 15.6A (Tc) 43W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF16N25C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF16N25C-ND
Single FETs, MOSFETs FQPF16N25C-ND
N-Channel 250V 15.6A (Tc) 43W (Tc) Through Hole TO-220F-3

N-Channel 250V 15.6A (Tc) 43W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF16N25C - 016461-FQPF16N25C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF16N25C
016461-FQPF16N25C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF16N25C 016461-FQPF16N25C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016461-FQPF16N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 15.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53.5nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016461-FQPF16N25C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 15.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53.5nC @ 10V
Max Input Capacitance: 1080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 16A MOSFET Transistor
278-FQPF16N25C
N-Channel 250V 16A MOSFET Transistor 278-FQPF16N25C
N-Channel MOSFET, 250V, 16A, 270mR, TO-220F Product overview: FQPF16N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF16N25C can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 16A, 270mR, TO-220F Product overview: FQPF16N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF16N25C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH/250V /16A/QFET

MOSFET N-CH/250V /16A/QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF16N25C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF16N25C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF16N25C
MOSFET N-CH 250V 15.6A TO220F

MOSFET N-CH 250V 15.6A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF16N25C-ND 016461-FQPF16N25C 278-FQPF16N25C FQPF16N25C FQPF16N25C
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF16N25C N-Channel 250V 16A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data