onsemi Single FETs, MOSFETs FQPF16N15

Description
N-Channel 150V 11.6A (Tc) 53W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 150V 11.6A (Tc) 53W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF16N15-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF16N15-ND
Single FETs, MOSFETs FQPF16N15-ND
N-Channel 150V 11.6A (Tc) 53W (Tc) Through Hole TO-220F-3

N-Channel 150V 11.6A (Tc) 53W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V 11.6A MOSFET Transistor
278-FQPF16N15
N-Channel 150V 11.6A MOSFET Transistor 278-FQPF16N15
N-Channel Power MOSFET, 150V, 11.6A, 160mR, TO-220F Product overview: FQPF16N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 11.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 11.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF16N15 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 150V, 11.6A, 160mR, TO-220F Product overview: FQPF16N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 11.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 11.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF16N15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF16N15 - 1039904-FQPF16N15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF16N15
1039904-FQPF16N15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF16N15 1039904-FQPF16N15
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039904-FQPF16N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 53W (Tc) Family Name: FQPF16N15 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 11.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 160 mOhm @ 5.8A, 10V Alternative Parts (Cross-Reference): FDPF770N15A; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039904-FQPF16N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 53W (Tc)
Family Name: FQPF16N15
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 11.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 160 mOhm @ 5.8A, 10V
Alternative Parts (Cross-Reference): FDPF770N15A;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF16N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF16N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF16N15
MOSFET N-CH 150V 11.6A TO220F

MOSFET N-CH 150V 11.6A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF16N15-ND 278-FQPF16N15 1039904-FQPF16N15 FQPF16N15
Product Name Single FETs, MOSFETs N-Channel 150V 11.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF16N15 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
PD 53000 milliwatts 53000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
100V 36A MOSFET Transistor - 278-AUIRF540Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
9 suppliers