Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039903-FQPF15P12
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 120V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 200 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
P-Channel MOSFET, -120V, -15A, 200mR, TO-220F Product overview: FQPF15P12 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -120V, -15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -120V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF15P12 can be used for catalog matching and distributor lookup.
P-Channel 120V 15A (Tc) 41W (Tc) Through Hole TO-220F-3
TO-262-3 MOSFETs ROHS
MOSFET P-CH 120V 15A TO220F
MOSFET P-CH 120V 15A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1039903-FQPF15P12 | 278-FQPF15P12 | FQPF15P12-ND | FQPF15P12 | FQPF15P12 | FQPF15P12 | FQPF15P12 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF15P12 | P-Channel -120V -15A MOSFET Transistor | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 120 volts | 120 volts | |||||
| PD | 41000 milliwatts | 41000 milliwatts | 41000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |